Phoenix Contact GmbH & Co. KG Plug/Receptacle SC 4/ 4

Description
(3042476) ,COMBI RECEPTACLE, NOM. VOLTAGE 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD SPRING-CAGE CONNECTION, RATED CROSS SECTION 4 MM², CROSS SECTION 0.08 MM² - 6 MM², COLOR GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(3042476) ,COMBI RECEPTACLE, NOM. VOLTAGE 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD SPRING-CAGE CONNECTION, RATED CROSS SECTION 4 MM², CROSS SECTION 0.08 MM² - 6 MM², COLOR GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 89732076 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
89732076
Plug/Receptacle 89732076
(3042476) ,COMBI RECEPTACLE, NOM. VOLTAGE 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD SPRING-CAGE CONNECTION, RATED CROSS SECTION 4 MM², CROSS SECTION 0.08 MM² - 6 MM², COLOR GRAY. FREE 2 YEAR RADWELL WARRANTY

(3042476) ,COMBI RECEPTACLE, NOM. VOLTAGE 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD SPRING-CAGE CONNECTION, RATED CROSS SECTION 4 MM², CROSS SECTION 0.08 MM² - 6 MM², COLOR GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 89732076
Product Name Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details