Amphenol Sine Systems Circular Connector Contacts SC000386

Description
Pin Contact 24-28 AWG Size 1.0mm Crimp Gold
Request a Quote Datasheet
Description
Pin Contact 24-28 AWG Size 1.0mm Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 889-2097-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
889-2097-ND
Circular Connector Contacts 889-2097-ND
Pin Contact 24-28 AWG Size 1.0mm Crimp Gold

Pin Contact 24-28 AWG Size 1.0mm Crimp Gold

Buy Now Datasheet
Connector/Terminal/Pin - 87309142 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
87309142
Connector/Terminal/Pin 87309142
CIRCULAR CONNECTOR PIN, 28-24AWG, CRIMP, 10A, M23 ELITE, GOLD PLATED. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PIN, 28-24AWG, CRIMP, 10A, M23 ELITE, GOLD PLATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2097-ND 87309142
Product Name Circular Connector Contacts Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details