Weidmuller Sensor Actuator Interface (SAI) Round Plug SAIB-M8-3P

Description
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.
Description
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Suppliers

Company
Product
Description
Supplier Links
Sensor Actuator Interface (SAI) Round Plug - SAIB-M8-3P - Weidmuller
Richmond, VA, USA
Sensor Actuator Interface (SAI) Round Plug
SAIB-M8-3P
Sensor Actuator Interface (SAI) Round Plug SAIB-M8-3P
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Supplier's Site
Connector/Terminal/Pin - 62604609 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
62604609
Connector/Terminal/Pin 62604609
CONNECTOR, FIELD ATTACHABLE, M8, FEMALE SOCKET, STRAIGHT, 3-PIN, 4AMPS, 60V, 3.5-5MM CABLE DIAMETER, SENSOR ACTUATOR, -40 TO +85 DEG CELSIUS, GOLD-PLATED CONTACTS, DIECAST ZINC, SCREW CONNECTION, (1803870000). FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, FIELD ATTACHABLE, M8, FEMALE SOCKET, STRAIGHT, 3-PIN, 4AMPS, 60V, 3.5-5MM CABLE DIAMETER, SENSOR ACTUATOR, -40 TO +85 DEG CELSIUS, GOLD-PLATED CONTACTS, DIECAST ZINC, SCREW CONNECTION, (1803870000). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Weidmuller Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number SAIB-M8-3P 62604609
Product Name Sensor Actuator Interface (SAI) Round Plug Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Socket - 110212 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details