PHOENIX CONTACT USA Connector/Terminal/Pin SACC-M 8MS-3CON-M

Description
CONNECTOR, UNIVERSAL, 3-POSITION, PLUG STRAIGHT M8, A-CODED, SOLDER CONNECTION, KNURL MATERIAL, NICKEL-PLATED BRASS, 1681156. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, UNIVERSAL, 3-POSITION, PLUG STRAIGHT M8, A-CODED, SOLDER CONNECTION, KNURL MATERIAL, NICKEL-PLATED BRASS, 1681156. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 41750718 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
41750718
Connector/Terminal/Pin 41750718
CONNECTOR, UNIVERSAL, 3-POSITION, PLUG STRAIGHT M8, A-CODED, SOLDER CONNECTION, KNURL MATERIAL, NICKEL-PLATED BRASS, 1681156. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, UNIVERSAL, 3-POSITION, PLUG STRAIGHT M8, A-CODED, SOLDER CONNECTION, KNURL MATERIAL, NICKEL-PLATED BRASS, 1681156. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor/actuator Plug, M8, 3Pos; Product Range Phoenix Contact - 79X5875 - Newark, An Avnet Company
Chicago, IL, United States
Sensor/actuator Plug, M8, 3Pos; Product Range Phoenix Contact
79X5875
Sensor/actuator Plug, M8, 3Pos; Product Range Phoenix Contact 79X5875
SENSOR/ACTUATOR PLUG, M8, 3POS; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

SENSOR/ACTUATOR PLUG, M8, 3POS; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 41750718 79X5875
Product Name Connector/Terminal/Pin Sensor/actuator Plug, M8, 3Pos; Product Range Phoenix Contact
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Circular Connector Adapters - 2171-FB-TA-M12-5POL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details