Hubbell Incorporated Lug/Connector SHC1012

Description
CORD CONNECTOR, STRAIGHT, MALE, 0.38-0.44 INCH CORD DIAMETER RANGE, 3/8 INCH NPT, IP66 RATING, LIQUID TIGHT, ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CORD CONNECTOR, STRAIGHT, MALE, 0.38-0.44 INCH CORD DIAMETER RANGE, 3/8 INCH NPT, IP66 RATING, LIQUID TIGHT, ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11653565 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11653565
Lug/Connector 11653565
CORD CONNECTOR, STRAIGHT, MALE, 0.38-0.44 INCH CORD DIAMETER RANGE, 3/8 INCH NPT, IP66 RATING, LIQUID TIGHT, ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CORD CONNECTOR, STRAIGHT, MALE, 0.38-0.44 INCH CORD DIAMETER RANGE, 3/8 INCH NPT, IP66 RATING, LIQUID TIGHT, ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 11653565
Product Name Lug/Connector
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CKB.H02.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
2 suppliers
Cable Connectors - NCB-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details