Hubbell Wiring Device-Kellems Straight Make Cord Connector; Accessory Type Hubbell Wiring Devices SHC1040

Description
STRAIGHT MAKE CORD CONNECTOR; Accessory Type:Cord Connector; For Use With:Cord; Cable Diameter:15.9mm; Cable Gland Material:Aluminum; IP / NEMA Rating:IP66; Thread Size - Imperial:1 RoHS Compliant: Yes
Description
STRAIGHT MAKE CORD CONNECTOR; Accessory Type:Cord Connector; For Use With:Cord; Cable Diameter:15.9mm; Cable Gland Material:Aluminum; IP / NEMA Rating:IP66; Thread Size - Imperial:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Straight Make Cord Connector; Accessory Type Hubbell Wiring Devices - 35B1965 - Newark, An Avnet Company
Chicago, IL, United States
Straight Make Cord Connector; Accessory Type Hubbell Wiring Devices
35B1965
Straight Make Cord Connector; Accessory Type Hubbell Wiring Devices 35B1965
STRAIGHT MAKE CORD CONNECTOR; Accessory Type:Cord Connector; For Use With:Cord; Cable Diameter:15.9mm; Cable Gland Material:Aluminum; IP / NEMA Rating:IP66; Thread Size - Imperial:1 RoHS Compliant: Yes

STRAIGHT MAKE CORD CONNECTOR; Accessory Type:Cord Connector; For Use With:Cord; Cable Diameter:15.9mm; Cable Gland Material:Aluminum; IP / NEMA Rating:IP66; Thread Size - Imperial:1 RoHS Compliant: Yes

Supplier's Site
Lug/Connector - 11680004 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11680004
Lug/Connector 11680004
0.5 TO 0.63" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 1 NPT, 1-3/4" OAL, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

0.5 TO 0.63" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 1 NPT, 1-3/4" OAL, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B1965 11680004
Product Name Straight Make Cord Connector; Accessory Type Hubbell Wiring Devices Lug/Connector
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details