1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 4 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW4R-1C7LF.
"4 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle"
FFC/FPC CONNECTOR, 4 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
AMPHENOL ICC (FCI) Components SLW4R-1C7LF
CONN FFC BOTTOM 4POS 1.00MM R/A
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW4R-1C7LF | 609-1928-ND | 62K5681 | SLW4R-1C7LF | |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 4 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | Connector/Terminal/Pin | FFC, FPC (Flat Flexible) Connector Assemblies |
| Geometry | Right Angle | ||||
| Termination | DIP | Through Hole | Solder | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |