Hubbell Wiring Device-Kellems Coaxial Connector SFFX

Description
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59, COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR OFFICE WHITE SFF MODEL
Datasheet
Description
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59, COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR OFFICE WHITE SFF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFFX - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFFX
Coaxial Connector SFFX
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59, COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR OFFICE WHITE SFF MODEL
  • CONNECTOR TYPE
  • SNAP-ON INSTALLATION
  • RG6, RG59, COAX CABLE TYPE
  • TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • BRASS BODY MATERIAL
  • NICKEL CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • F, BULKHEAD F/F COUPLING STYLE
  • ISTATION[TM] BRAND
  • HOUSING MATERIAL FLAME RETARDANT POLYMER
  • HOUSING COLOR OFFICE WHITE
  • SFF MODEL
Supplier's Site Datasheet
Lug/Connector - 21553088 - Radwell International
Willingboro, NJ, United States
Lug/Connector
21553088
Lug/Connector 21553088
CONNECTOR SNAP IN MINI, F CONNECTOR, OFFICE WHITE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR SNAP IN MINI, F CONNECTOR, OFFICE WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bulkhead Adapter, F Jack-F Jack; Convert From Coax Type Hubbell Wiring Devices - 99B3320 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, F Jack-F Jack; Convert From Coax Type Hubbell Wiring Devices
99B3320
Bulkhead Adapter, F Jack-F Jack; Convert From Coax Type Hubbell Wiring Devices 99B3320
BULKHEAD ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

BULKHEAD ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Radwell International Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors Coaxial Connectors
Product Number SFFX 21553088 99B3320
Product Name Coaxial Connector Lug/Connector Bulkhead Adapter, F Jack-F Jack; Convert From Coax Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data