OMEGA Engineering, Inc. Lug/Connector SLCO-20

Description
(PRICE/PACK OF 20), TERMINAL, SPADE TONGUE, 24-16AWG; :24AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:-; INSULATOR MATERIAL:UNINSULATED ; INSULATOR COLOUR:- ROHS CO, 20 PACK. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PACK OF 20), TERMINAL, SPADE TONGUE, 24-16AWG; :24AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:-; INSULATOR MATERIAL:UNINSULATED ; INSULATOR COLOUR:- ROHS CO, 20 PACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 12230142 - Radwell International
Willingboro, NJ, United States
Lug/Connector
12230142
Lug/Connector 12230142
(PRICE/PACK OF 20), TERMINAL, SPADE TONGUE, 24-16AWG; :24AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:-; INSULATOR MATERIAL:UNINSULATED ; INSULATOR COLOUR:- ROHS CO, 20 PACK. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PACK OF 20), TERMINAL, SPADE TONGUE, 24-16AWG; :24AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:-; INSULATOR MATERIAL:UNINSULATED; INSULATOR COLOUR:- ROHS CO, 20 PACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 12230142
Product Name Lug/Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details