Weidmuller Sensor Actuator Interface (SAI) Round Plug SAIS-4/7

Description
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.
Description
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Suppliers

Company
Product
Description
Supplier Links
Sensor Actuator Interface (SAI) Round Plug - SAIS-4/7 - Weidmuller
Richmond, VA, USA
Sensor Actuator Interface (SAI) Round Plug
SAIS-4/7
Sensor Actuator Interface (SAI) Round Plug SAIS-4/7
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Supplier's Site
Connector/Terminal/Pin - 216326789 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
216326789
Connector/Terminal/Pin 216326789
CONNECTOR, FIELD ATTACHABLE, M12, MALE SOCKET, STRAIGHT, 4-PIN, 4 AMPS, 250 VOLTS, 4-6 MM CABLE DIAMETER, SENSOR ACTUATOR, -40 TO +85 DEG CELSIUS, GOLD-PLATED CONTACTS, DIECAST ZINC, SCREW CONNECTION, (9457550000). FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, FIELD ATTACHABLE, M12, MALE SOCKET, STRAIGHT, 4-PIN, 4 AMPS, 250 VOLTS, 4-6 MM CABLE DIAMETER, SENSOR ACTUATOR, -40 TO +85 DEG CELSIUS, GOLD-PLATED CONTACTS, DIECAST ZINC, SCREW CONNECTION, (9457550000). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Weidmuller Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number SAIS-4/7 216326789
Product Name Sensor Actuator Interface (SAI) Round Plug Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Barbed tubing connector - RTU-PK-6/6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details