PHOENIX CONTACT USA Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Phoenix Contact SACC-M 8MS-3PCON

Description
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:Piercecon Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:Piercecon Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Phoenix Contact - 70W0540 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Phoenix Contact
70W0540
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Phoenix Contact 70W0540
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:Piercecon Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:Piercecon Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 20576226 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
20576226
Connector/Terminal/Pin 20576226
SENSOR CONNECTOR, PIERCECON SERIES, 4 AMP, 60 VDC, M8, MALE CONNECTOR, 3 POSITION, STRAIGHT CABLE MOUNT, -25 TO +85 DEGREES C, IP68, 1506752. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONNECTOR, PIERCECON SERIES, 4 AMP, 60 VDC, M8, MALE CONNECTOR, 3 POSITION, STRAIGHT CABLE MOUNT, -25 TO +85 DEGREES C, IP68, 1506752. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 70W0540 20576226
Product Name Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Phoenix Contact Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers