Amphenol Corporation 1.00mm pitch Flex Connectors SFW8S-2STAE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 8 Position, Top Entry Surface Mount, ZIF, Gold plating, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW8S-2STAE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 8 Position, Top Entry Surface Mount, ZIF, Gold plating, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW8S-2STAE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW8S-2STAE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW8S-2STAE1LF
1.00mm pitch Flex Connectors SFW8S-2STAE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 8 Position, Top Entry Surface Mount, ZIF, Gold plating, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW8S-2STAE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 8 Position, Top Entry Surface Mount, ZIF, Gold plating, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW8S-2STAE1LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
350-SFW8S-2STAE1LF
SMD Electronic Connector 350-SFW8S-2STAE1LF
Conn FFC/FPC Connector SKT 8 POS 1mm Solder ST SMD T/R Product overview: SFW8S-2STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW8S-2STAE1LF can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 8 POS 1mm Solder ST SMD T/R Product overview: SFW8S-2STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW8S-2STAE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 987030-SFW8S-2STAE1LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
987030-SFW8S-2STAE1LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 987030-SFW8S-2STAE1LF
Win Source Part Number: 987030-SFW8S-2STAE1L F Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: SFW Number of Positions: 8 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.209" (5.30mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.33mm Housing Material: Thermoplastic, Glass Filled Actuator Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Brown Standard Package: 1,000 Mounting: SMD (SMT) Mating Cycles: 20 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 609-SFW8S-2STAE1LFCT ,SFW8S-2STAE1LF-ND,6 09-SFW8S-2STAE1LFDKR ,609-SFW8S-2STAE1LFT R Base Product Number: SFW8S

Win Source Part Number: 987030-SFW8S-2STAE1LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SFW
Number of Positions: 8
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.33mm
Housing Material: Thermoplastic, Glass Filled
Actuator Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Brown
Standard Package: 1,000
Mounting: SMD (SMT)
Mating Cycles: 20
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-SFW8S-2STAE1LFCT,SFW8S-2STAE1LF-ND,609-SFW8S-2STAE1LFDKR,609-SFW8S-2STAE1LFTR
Base Product Number: SFW8S

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW8S-2STAE1LFDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW8S-2STAE1LFDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW8S-2STAE1LFDKR-ND
"8 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"8 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW8S-2STAE1LFCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW8S-2STAE1LFCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW8S-2STAE1LFCT-ND
"8 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"8 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW8S-2STAE1LFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW8S-2STAE1LFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW8S-2STAE1LFTR-ND
"8 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"8 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Connector/Terminal/Pin - 106806190 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
106806190
Connector/Terminal/Pin 106806190
CONNECTOR, 8 POSITION, FPC CONNECTOR CONTACTS, VERTICAL, 1 SIDED, PITCH 1.0MM, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 8 POSITION, FPC CONNECTOR CONTACTS, VERTICAL, 1 SIDED, PITCH 1.0MM, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sfw8S-2Stae1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions - 94M9252 - Newark, An Avnet Company
Chicago, IL, United States
Sfw8S-2Stae1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions
94M9252
Sfw8S-2Stae1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions 94M9252
SFW8S-2STAE1LF-SFWS / Reel RoHS Compliant: Yes

SFW8S-2STAE1LF-SFWS / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SFW8S-2STAE1LF 350-SFW8S-2STAE1LF 987030-SFW8S-2STAE1LF 609-SFW8S-2STAE1LFDKR-ND 106806190 94M9252
Product Name 1.00mm pitch Flex Connectors SMD Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connector/Terminal/Pin Sfw8S-2Stae1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Straight
Termination Surface Mount Solder Solder
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data