Multicomp, Inc. Connector/Terminal/Pin SDAMB-01215BT00

Description
MEMORY CARD CONNECTOR, SD, 9 POSITION, MEMORY / CARD TYPE:SD, INSERT & EJECT MECHANISM:PUSH-PUSH, NO. OF CONTACTS:9CONTACTS, CONTACT MATERIAL:COPPER ALLOY, CONTACT PLATING:GOLD PLATED CONTACTS, PRODUCT RANGE:SDAMB SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MEMORY CARD CONNECTOR, SD, 9 POSITION, MEMORY / CARD TYPE:SD, INSERT & EJECT MECHANISM:PUSH-PUSH, NO. OF CONTACTS:9CONTACTS, CONTACT MATERIAL:COPPER ALLOY, CONTACT PLATING:GOLD PLATED CONTACTS, PRODUCT RANGE:SDAMB SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18671335 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18671335
Connector/Terminal/Pin 18671335
MEMORY CARD CONNECTOR, SD, 9 POSITION, MEMORY / CARD TYPE:SD, INSERT & EJECT MECHANISM:PUSH-PUSH, NO. OF CONTACTS:9CONTACTS, CONTACT MATERIAL:COPPER ALLOY, CONTACT PLATING:GOLD PLATED CONTACTS, PRODUCT RANGE:SDAMB SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MEMORY CARD CONNECTOR, SD, 9 POSITION, MEMORY / CARD TYPE:SD, INSERT & EJECT MECHANISM:PUSH-PUSH, NO. OF CONTACTS:9CONTACTS, CONTACT MATERIAL:COPPER ALLOY, CONTACT PLATING:GOLD PLATED CONTACTS, PRODUCT RANGE:SDAMB SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 18671335
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S12-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details