Hubbell Incorporated Coaxial Connector SFFWX

Description
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59, COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR WHITE SFF MODEL
Datasheet
Description
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59, COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR WHITE SFF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFFWX - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFFWX
Coaxial Connector SFFWX
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59, COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR WHITE SFF MODEL
  • CONNECTOR TYPE
  • SNAP-ON INSTALLATION
  • RG6, RG59, COAX CABLE TYPE
  • TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • BRASS BODY MATERIAL
  • NICKEL CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • F, BULKHEAD F/F COUPLING STYLE
  • ISTATION[TM] BRAND
  • HOUSING MATERIAL FLAME RETARDANT POLYMER
  • HOUSING COLOR WHITE
  • SFF MODEL
Supplier's Site Datasheet
Lug/Connector - 22460005 - Radwell International
Willingboro, NJ, United States
Lug/Connector
22460005
Lug/Connector 22460005
COAX CONNECTOR, SNAP-FIT, FEMALE, WHITE. FREE 2 YEAR RADWELL WARRANTY

COAX CONNECTOR, SNAP-FIT, FEMALE, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Coaxial Connectors Electrical Connectors
Product Number SFFWX 22460005
Product Name Coaxial Connector Lug/Connector
Unlock Full Specs
to access all available technical data