Techspan Industries, Inc. Connector/Terminal/Pin CM4TNA187F

Description
FULLY INSULATED MALE DISCONNECTS, (PRICE/ PACK OF 100), TEMPERATURE: RATED -67F TO 221F (-55C TO 105C), WIRE RANGE: 22-18AWG, STUD: 0.187", 600V MAXIMUM, NYLON, RED. FREE 2 YEAR RADWELL WARRANTY
Description
FULLY INSULATED MALE DISCONNECTS, (PRICE/ PACK OF 100), TEMPERATURE: RATED -67F TO 221F (-55C TO 105C), WIRE RANGE: 22-18AWG, STUD: 0.187", 600V MAXIMUM, NYLON, RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 54745393 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
54745393
Connector/Terminal/Pin 54745393
FULLY INSULATED MALE DISCONNECTS, (PRICE/ PACK OF 100), TEMPERATURE: RATED -67F TO 221F (-55C TO 105C), WIRE RANGE: 22-18AWG, STUD: 0.187", 600V MAXIMUM, NYLON, RED. FREE 2 YEAR RADWELL WARRANTY

FULLY INSULATED MALE DISCONNECTS, (PRICE/ PACK OF 100), TEMPERATURE: RATED -67F TO 221F (-55C TO 105C), WIRE RANGE: 22-18AWG, STUD: 0.187", 600V MAXIMUM, NYLON, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 54745393
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 225340402 - Radwell International
Specs
Connector Type Modular Connector and RJ Connector
View Details
Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
“N” Female to BNC Male, Adapter - 9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details