Insert F-Type Jack, Female Socket To F-Type Jack, Female Socket
BULKHEAD ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
MINI-COM, F-TYPE COUPLER MODULE, 3 GHZ, WHITE, CONNECT CABLE TO VIDEO, CATV AND SECURITY CAMERAS, 1 POSITION. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 298-12608-ND | 61J5117 | 15753025 |
| Product Name | Coaxial Connector (RF) Adapters | Bulkhead Adapter, F Jack-F Jack; Convert From Coax Type Panduit | Connector/Terminal/Pin |
| Connector Type | Type F | Audio / Video |