ABB AB Connector/Terminal/Pin CICG50A350

Description
DISCONTINUED BY MANUFACTURER, CONNECTOR, FLEXIBLE CORD, TRADE SIZE 1/2 INCH, KNOCKOUT SIZE 1/2 INCH, CABLE DIMENSIONS 0.250 INCH-0.350 INCH, THROAT 0.640 INCH, LENGTH 1-1/32 INCH, WIDTH 1-5/16 INCH, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONNECTOR, FLEXIBLE CORD, TRADE SIZE 1/2 INCH, KNOCKOUT SIZE 1/2 INCH, CABLE DIMENSIONS 0.250 INCH-0.350 INCH, THROAT 0.640 INCH, LENGTH 1-1/32 INCH, WIDTH 1-5/16 INCH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 60572036 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
60572036
Connector/Terminal/Pin 60572036
DISCONTINUED BY MANUFACTURER, CONNECTOR, FLEXIBLE CORD, TRADE SIZE 1/2 INCH, KNOCKOUT SIZE 1/2 INCH, CABLE DIMENSIONS 0.250 INCH-0.350 INCH, THROAT 0.640 INCH, LENGTH 1-1/32 INCH, WIDTH 1-5/16 INCH, STEEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONNECTOR, FLEXIBLE CORD, TRADE SIZE 1/2 INCH, KNOCKOUT SIZE 1/2 INCH, CABLE DIMENSIONS 0.250 INCH-0.350 INCH, THROAT 0.640 INCH, LENGTH 1-1/32 INCH, WIDTH 1-5/16 INCH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 60572036
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
DIN 41612 - Z6571-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers