(1619763) M23, CABLE CONNECTOR, CA, STRAIGHT, SHIELDED: YES, SCREW LOCKING, NO. OF POS.: 12, DIRECTION OF ROTATION: STANDARD, TYPE OF CONTACT: PIN, SOLDER CONNECTION, CABLE DIAMETER RANGE: 3 MM ... 14.5 MM, CODING:N, ALTERNATIVE PRODUCT IN ACCORDANCE WITH. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 89705414 |
| Product Name | Connector/Terminal/Pin |
| Geometry | Straight |