TURCK Inc. Plug/Receptacle CMBS 8151-0

Description
(U6111), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY SHIELDED, STANDARD KEY, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U6111), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY SHIELDED, STANDARD KEY, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 69179 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
69179
Plug/Receptacle 69179
(U6111), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY SHIELDED, STANDARD KEY, 5-PIN. FREE 2 YEAR RADWELL WARRANTY

(U6111), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY SHIELDED, STANDARD KEY, 5-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck - 08N5443 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck
08N5443
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck 08N5443
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69179 08N5443
Product Name Plug/Receptacle Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details