Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ588EIY

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Ivory
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Ivory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-16049-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-16049-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-16049-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Ivory

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Ivory

Buy Now Datasheet
Connector/Terminal/Pin - 15752936 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15752936
Connector/Terminal/Pin 15752936
JACK MODULE, MINI-COM SERIES, CATEGORY 5E, UTP RJ45, LEADFRAME TERMINATION. FREE 2 YEAR RADWELL WARRANTY

JACK MODULE, MINI-COM SERIES, CATEGORY 5E, UTP RJ45, LEADFRAME TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit - 84K1091 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
84K1091
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit 84K1091
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-16049-ND 15752936 84K1091
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector/Terminal/Pin Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data