Norgren LLC Connector/Terminal/Pin C20820400

Description
FITTING, UNION Y SHAPE, PUSH-TO-CONNECT, 1/4 INCH TUBE OUTSIDE DIAMETER, 150 MAX PSI, NITRILE O-RING, 0 TO 175 F WORKING TEMPERATURE, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FITTING, UNION Y SHAPE, PUSH-TO-CONNECT, 1/4 INCH TUBE OUTSIDE DIAMETER, 150 MAX PSI, NITRILE O-RING, 0 TO 175 F WORKING TEMPERATURE, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32663456 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32663456
Connector/Terminal/Pin 32663456
FITTING, UNION Y SHAPE, PUSH-TO-CONNECT, 1/4 INCH TUBE OUTSIDE DIAMETER, 150 MAX PSI, NITRILE O-RING, 0 TO 175 F WORKING TEMPERATURE, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FITTING, UNION Y SHAPE, PUSH-TO-CONNECT, 1/4 INCH TUBE OUTSIDE DIAMETER, 150 MAX PSI, NITRILE O-RING, 0 TO 175 F WORKING TEMPERATURE, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32663456
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details