Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
MINI-COM MODULE, CAT 6, UTP, 8 POS 8 WIR
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors CATA6 RJ45 8POS 8 WIRE UNIV BLK
1-PORT MOD JACK IDC 8W8P UTPT568A/B CAT6 IP5 MINI-COMGIGA-TX BLACK ROHS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-12556-ND | CJ688TGBL | 64K0861 | CJ688TGBL | 24193493 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connectors Modular, Ethernet & Premise Wiring | Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit | Modular Connectors / Ethernet Connectors | Connector/Terminal/Pin |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |