Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJS688TGY

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Silver
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-12459-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-12459-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-12459-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Silver

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Silver

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - CJS688TGY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJS688TGY
Modular Connectors / Ethernet Connectors CJS688TGY
Modular Connectors / Ethernet Connectors Mini-Com Mini-Jack Shield CAT6 8P/8W

Modular Connectors / Ethernet Connectors Mini-Com Mini-Jack Shield CAT6 8P/8W

Buy Now
Plug/Receptacle - 24185909 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
24185909
Plug/Receptacle 24185909
MINI-COM, TX 6, SHIELDED MODULE, WITH ENHANCED GIGA TX TERMINATION STYLE, T568 A/B WIRING SCHEME, RJ45. FREE 2 YEAR RADWELL WARRANTY

MINI-COM, TX 6, SHIELDED MODULE, WITH ENHANCED GIGA TX TERMINATION STYLE, T568 A/B WIRING SCHEME, RJ45. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rj45 Conn, Jack, 8P8C, 1Port, Black; Modular Connector Type Panduit - 84K1088 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Black; Modular Connector Type Panduit
84K1088
Rj45 Conn, Jack, 8P8C, 1Port, Black; Modular Connector Type Panduit 84K1088
RJ45 CONN, JACK, 8P8C, 1PORT, BLACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, BLACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12459-ND CJS688TGY 24185909 84K1088
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Plug/Receptacle Rj45 Conn, Jack, 8P8C, 1Port, Black; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details