Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Modular Connectors / Ethernet Connectors Mini-Com Module Cat 6A 8pos/wire TG
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
RJ45 WIRED CONN, JACK, 8P8C, 1PORT ROHS COMPLIANT: YES
CATEGORY 6A, RJ45, 10 GB/S, 8-PO
DISCONTINUED BY MANUFACTURER, 1 PORT MOD JACK IDC 8W8P STPT568A/B MINI-COM TX6 CAT6AGIGA-TX. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-12592-ND | CJS6X88TGY | 84K1087 | 34AH0446 | CJS6X88TGY | 22563515 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Cable; Modular Connector Type Panduit | Rj45 Wired Conn, Jack, 8P8C, 1Port Rohs Compliant Panduit | Keystone Inserts | Connector/Terminal/Pin |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |