Souriau Backshells and Cable Clamps CL102021

Description
CLIPPER SZ 2 B/S IP68
Request a Quote Datasheet
Description
CLIPPER SZ 2 B/S IP68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau CL102021 - PEI-Genesis
Philadelphia, PA, United States
CLIPPER SZ 2 B/S IP68

CLIPPER SZ 2 B/S IP68

Buy Now
Backshells and Cable Clamps - SOU1921-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
SOU1921-ND
Backshells and Cable Clamps SOU1921-ND
Black Connector Backshell, Anti-Decoupling PG16 2

Black Connector Backshell, Anti-Decoupling PG16 2

Buy Now Datasheet
Connector/Terminal/Pin - 17242605 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
17242605
Connector/Terminal/Pin 17242605
CIRCULAR SHELL, SIZE 2, THERMOPLASTIC; CONNECTOR SHELL SIZE:2; CABLE DIAMETER MAX:-; STRAIN RELIEF MATERIAL:-; PRODUCT RANGE:CLIPPER SERIES; FOR USE WITH:CLIPPER SERIES CIRCULAR CONNECTORS; BODY COLOR:BLACK; CABLE EXIT ANGLE:180¦ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR SHELL, SIZE 2, THERMOPLASTIC; CONNECTOR SHELL SIZE:2; CABLE DIAMETER MAX:-; STRAIN RELIEF MATERIAL:-; PRODUCT RANGE:CLIPPER SERIES; FOR USE WITH:CLIPPER SERIES CIRCULAR CONNECTORS; BODY COLOR:BLACK; CABLE EXIT ANGLE:180¦ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Souriau CL102021 SOU1921-ND 17242605
Product Name Backshells and Cable Clamps Connector/Terminal/Pin
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details