The CLE Series Board-To-Board Connector, specifically part number 15P1323, is a surface mount receptacle designed for micro pitch applications with a spacing of 0.8 mm. It features 12 positions and is equipped with gold-plated contacts, ensuring reliable electrical connections. The connector is RoHS compliant, making it suitable for environmentally conscious designs. This connector is constructed from black liquid crystal polymer for the insulator and beryllium copper for the contacts. It has a current rating of 2.7 A per pin, with a contact resistance of 15 mΩ. The operating temperature range is from -55°C to +125°C, allowing for versatility in various environments. Insertion depth for top entry is between 1.73 mm and 3.18 mm, while bottom entry requires a minimum of 3.23 mm plus board thickness. The connector supports lead-free soldering and has a maximum cycle life of 100 with the specified gold plating. It is available in tape and reel packaging, facilitating automated assembly processes.
0.80 mm Tiger Beam Cost-effective Single
BOARD-BOARD CONNECTOR, SOCKET, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, CLE Series, Surface Mount, Receptacle, 12, 0.8 mm, Gold Plated Contacts RoHS Compliant: Yes
BOARD-TO-BOARD CONNECTOR, CLE SERIES, SURFACE MOUNT, RECEPTACLE, 12, 0.8 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONN RCPT 12POS 0.031 GOLD SMD
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7668701P | 7668701 | CLE-106-01-G-DV | 11P3689 | 15P1323 | 18751617 | CLE-106-01-G-DV |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector, Socket, 12 Position, 2Row; Connector Systems Samtec | Board-To-Board Connector, Cle Series, Surface Mount, Receptacle, 12, 0.8 Mm, Gold Plated Contacts Rohs Compliant Samtec | Connector/Terminal/Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||||
| Category | Board to Board Connector | ||||||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||||
| Contact Pitch | 0.8000 to 1.2 mm (0.0315 to 0.0472 inch) | ||||||
| Number of Contacts | 12 # |