ILME UK Ltd. Connector/Terminal/Pin CDMD-1.5

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; PRODUCT RANGE:CD SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; PRODUCT RANGE:CD SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 56374200 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
56374200
Connector/Terminal/Pin 56374200
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; PRODUCT RANGE:CD SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; PRODUCT RANGE:CD SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 56374200
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details