TURCK Inc. Plug/Receptacle CMB 8141-0

Description
CONNECTOR, M12 EUROFAST, FIELD WIREABLE, SHIELDED, SCREW TERMINALS, STRAIGHT FEMALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, UP TO 18 AWG CONDUCTRS, 250 V, 4 AMP, 4-PIN, (U6112-01). FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, M12 EUROFAST, FIELD WIREABLE, SHIELDED, SCREW TERMINALS, STRAIGHT FEMALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, UP TO 18 AWG CONDUCTRS, 250 V, 4 AMP, 4-PIN, (U6112-01). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 3511016 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3511016
Plug/Receptacle 3511016
CONNECTOR, M12 EUROFAST, FIELD WIREABLE, SHIELDED, SCREW TERMINALS, STRAIGHT FEMALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, UP TO 18 AWG CONDUCTRS, 250 V, 4 AMP, 4-PIN, (U6112-01). FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, M12 EUROFAST, FIELD WIREABLE, SHIELDED, SCREW TERMINALS, STRAIGHT FEMALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, UP TO 18 AWG CONDUCTRS, 250 V, 4 AMP, 4-PIN, (U6112-01). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck - 36R5229 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck
36R5229
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck 36R5229
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3511016 36R5229
Product Name Plug/Receptacle Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - 1124-1211-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers