Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ688TGOR

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-16073-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-16073-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-16073-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - CJ688TGOR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ688TGOR
Modular Connectors / Ethernet Connectors CJ688TGOR
Modular Connectors / Ethernet Connectors Mini-Com Module Cat6 UTP 8 pos 8 wir

Modular Connectors / Ethernet Connectors Mini-Com Module Cat6 UTP 8 pos 8 wir

Buy Now Datasheet
Connector/Terminal/Pin - 22181562 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
22181562
Connector/Terminal/Pin 22181562
CONNECTOR, JACK MODULE, 22-26 AWG, 4-PAIR. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, JACK MODULE, 22-26 AWG, 4-PAIR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
PANDUIT Components CJ688TGOR

PANDUIT Components CJ688TGOR

Supplier's Site
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit - 64K0868 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
64K0868
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit 64K0868
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-16073-ND CJ688TGOR 22181562 64K0868
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connector/Terminal/Pin Connector/Terminal/Pin Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Industrial RJ - DRPC115003020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details