ILME UK Ltd. Connector/Terminal/Pin CDDM-24

Description
HEAVY DUTY INSERT, PLUG, 24POS, 26-14AWG; PRODUCT RANGE:CDD CLASS SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:24 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY INSERT, PLUG, 24POS, 26-14AWG; PRODUCT RANGE:CDD CLASS SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:24 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 56374056 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
56374056
Connector/Terminal/Pin 56374056
HEAVY DUTY INSERT, PLUG, 24POS, 26-14AWG; PRODUCT RANGE:CDD CLASS SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:24 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY INSERT, PLUG, 24POS, 26-14AWG; PRODUCT RANGE:CDD CLASS SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:24 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 56374056
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details