DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1340
1350
1360
1370
1380
1390
1395
1396
1397
1398
1399
1400
1401
1402
1403
1404
1405
1406
1407
1410
1420
1430
1440
1450
1460
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold" | |
| "10 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "100 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "12 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "2 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "2 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "2 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "3 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "3 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold" | |
| "3 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "30 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "38 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "4 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "44 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "46 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "5 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "5 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold" | |
| "6 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "66 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "66 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "72 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "72 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "74 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "74 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "76 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "76 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "78 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "78 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "82 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "84 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "86 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "88 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "90 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "92 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "94 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "96 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "98 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "Connector Header Surface Mount 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 10 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 12 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 12 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 13 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 14 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 15 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 16 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 2 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 22 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 24 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 3 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 34 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 5 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 6 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 7 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 70 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 8 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 80 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 11 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 15 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 18 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 2 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 2 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 22 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 24 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 28 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 3 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 3 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 3 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 32 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 36 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 38 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 4 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 42 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 44 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 46 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 48 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 5 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 52 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 54 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 56 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 58 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 62 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 64 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 66 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 7 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 70 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 72 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 76 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 78 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 9 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 90 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 70 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 90 position 0.050"" (1.27mm)" | |
| 1.00MM PITCH SIL SMT HORIZONTAL | |
| 10 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 10 Position Ribbon Cable, DIP Header Connector IDC 30 AWG Through Hole | |
| 12 Position Ribbon Cable, DIP Header Connector IDC 30 AWG Through Hole | |
| 14 Position Ribbon Cable, DIP Header Connector IDC 30 AWG Through Hole | |
| 14+14 POS. FEMALE DIL VERTICAL T | |
| 15 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 15 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 16 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 16 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 16 Position Ribbon Cable, DIP Header Connector IDC 30 AWG Through Hole | |
| 2 Position Circular Connector Receptacle, Non-Gendered Solder | |
| 20 Position Ribbon Cable, DIP Header Connector IDC 30 AWG Through Hole | |
| 21 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 25 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 26 Position Ribbon Cable, DIP Header Connector IDC 30 AWG Through Hole | |
| 31 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 34 Position Ribbon Cable, DIP Header Connector IDC 30 AWG Through Hole | |
| 4+4 POS. FEMALE DIL VERTICAL SMT | |
| 4+4 POS. FEMALE DIL VERTICAL THR | |
| 40 Position Ribbon Cable, DIP Header Connector IDC 30 AWG Through Hole | |
| 41 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 5+5 POS. FEMALE DIL VERTICAL SMT | |
| 50 Position Ribbon Cable, DIP Header Connector IDC 30 AWG Through Hole | |
| 51 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 7+7 POS. MALE DIL VERTICAL SMT C | |
| 8+8 POS. MALE DIL VERTICAL SMT C | |
| 9 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| CONN D-SUB PLG 25POS PNL MT SLDR | |
| CONN HDR 1MM 2POS | |
| CONN HDR 1MM 4POS | |
| CONN HDR 1MM 6POS | |
| CONN HDR 1MM 8POS | |
| CONN HEADER SMD 12POS 1.27MM | |
| CONN HEADER SMD 20POS 1MM | |
| CONN HEADER SMD R/A 2POS 1MM | |
| CONN MALE 14POS 1MM SIL VERT SMD | |
| CONN MALE 5POS 1MM SIL HORZ SMD | |
| CONN MALE 6POS 1MM SIL HORZ SMD | |
| CONN PLUG 15POS SMD TIN | |
| CONN PLUG 51POS SMD TIN | |
| CONN PLUG 9POS SMD TIN | |
| CONN RCPT 21POS SMD TIN | |
| CONN RCPT 31POS SMD TIN | |
| CONN RCPT 41POS SMD TIN | |
| CONN RCPT 51POS SMD TIN | |
| Connector Header position | |
| M SERIES, M5, X CODE, METAL, 1A, | |
| POWERSYSTEM POWER PORT 24V | |
| Tip Jack Connector Standard Tip Solder Black | |
| Tip Jack Connector Standard Tip Solder Red | |
| Tip Jack Connector Standard Tip Solder White |
| << Prev | Next >> |