HARWIN Arrays, Edge Type, Mezzanine (Board to Board) M58-3800442R

Description
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-3800442RDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-3800442RDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-3800442RDKR-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-3800442RTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-3800442RTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-3800442RTR-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-3800442RCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-3800442RCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-3800442RCT-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Mezzanine Conn, Plug, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin - 70AJ5927 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin
70AJ5927
Mezzanine Conn, Plug, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin 70AJ5927
MEZZANINE CONN, PLUG, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:M58 SeriesRoHS Compliant: Yes

MEZZANINE CONN, PLUG, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:M58 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Plug, 40Pos, 2Row, 0.8Mm Rohs Compliant Harwin - 73AJ9263 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 40Pos, 2Row, 0.8Mm Rohs Compliant Harwin
73AJ9263
Mezzanine Conn, Plug, 40Pos, 2Row, 0.8Mm Rohs Compliant Harwin 73AJ9263
MEZZANINE CONN, PLUG, 40POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

MEZZANINE CONN, PLUG, 40POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-M58-3800442RDKR-ND 70AJ5927 73AJ9263
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Plug, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin Mezzanine Conn, Plug, 40Pos, 2Row, 0.8Mm Rohs Compliant Harwin
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details