HARWIN Headers, Male Pins M55-7002642R

Description
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-3870-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3870-6-ND
Headers, Male Pins 952-3870-6-ND
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3870-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3870-1-ND
Headers, Male Pins 952-3870-1-ND
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3870-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3870-2-ND
Headers, Male Pins 952-3870-2-ND
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7002642R
Board to Board & Mezzanine Connectors M55-7002642R
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7002642R
Board to Board & Mezzanine Connectors M55-7002642R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5196 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5196
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5196
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-700 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-700 Series RoHS Compliant: Yes

Supplier's Site
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6777 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6777
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6777
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-700 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-700 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3870-6-ND M55-7002642R 52AC5196
Product Name Headers, Male Pins Board to Board & Mezzanine Connectors Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data