HARWIN Headers, Male Pins M50-4801545

Description
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1688-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1688-ND
Headers, Male Pins 952-1688-ND
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - M50-4801545 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M50-4801545
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M50-4801545
CONN HEADER R/A 30POS 1.27MM

CONN HEADER R/A 30POS 1.27MM

Supplier's Site
Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Harwin - 56K1918 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Harwin
56K1918
Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Harwin 56K1918
BOARD-BOARD CONNECTOR, HEADER, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-1688-ND M50-4801545 56K1918
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51701-10002806ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Phono Jack Tin Plate Yellow - 589 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers