"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Archer Kontrol (1.27mm pitch) DIL Vertic
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts;
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts;
CONN RCPT 12POS 0.05 GOLD SMD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3843-2-ND | M55-6011242R | 94AC6750 | 63AC9978 | M55-6011242R |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin | Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 1.2 amps | 1.2 amps |