HARWIN Board to Board & Mezzanine Connectors M55-6002042R

Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote Datasheet
Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-6002042R
Board to Board & Mezzanine Connectors M55-6002042R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Headers, Receptacles, Female Sockets - 952-3837-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3837-2-ND
Headers, Receptacles, Female Sockets 952-3837-2-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3837-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3837-1-ND
Headers, Receptacles, Female Sockets 952-3837-1-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3837-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3837-6-ND
Headers, Receptacles, Female Sockets 952-3837-6-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M55-6002042R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M55-6002042R
CONN RCPT 20POS 0.05 GOLD SMD

CONN RCPT 20POS 0.05 GOLD SMD

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5163 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5163
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5163
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-600 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-600 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6744 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6744
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6744
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-600 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-600 Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 63AC9972 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
63AC9972
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 63AC9972
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-600 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-600 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0747 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0747
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0747
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-600 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-600 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M55-6002042R 952-3837-2-ND M55-6002042R 52AC5163 63AC9972
Product Name Board to Board & Mezzanine Connectors Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount Surface Mount Surface Mount
Voltage Rating 100 volts 100 volts
Current Rating 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A28500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Turret Connectors - 36-1582-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details