30 Position Connector Plug, Center Strip Contacts Surface Mount Gold
30 Position Connector Plug, Center Strip Contacts Surface Mount Gold
30 Position Connector Plug, Center Strip Contacts Surface Mount Gold
MEZZANINE CONN, PLUG, 30POS, 2ROW, 0.8MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
MEZZANINE CONN, PLUG, 30POS, 2ROW, 0.8MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-M58-3800342RDKR-ND | 70AJ5926 | 73AJ9261 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Plug, 30Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin | Mezzanine Conn, Plug, 30Pos, 2Row, 0.8Mm Rohs Compliant Harwin |
| Category | Board to Board Connector |