"25 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Board-To-Board Connector, Vertical, Archer M52 Series, Through Hole, Receptacle, 25, 1.27 mm RoHS Compliant: Yes
CONN RCPT 25POS 0.05 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1907-ND | 97K6324 | M52-5002545 |
| Product Name | Headers, Receptacles, Female Sockets | Board-To-Board Connector, Vertical, Archer M52 Series, Through Hole, Receptacle, 25, 1.27 Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |