Archer Kontrol (1.27mm pitch) DIL Horizo
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
CONN, RCPT, R/A, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN, RCPT, R/A, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN, RCPT, R/A, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts;
CONN RCPT 16P 0.05 GOLD SMD R/A
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M55-6101642R | 952-3860-2-ND | 94AC6767 | 62AC0770 | M55-6101642R |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Conn, Rcpt, R/a, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin | Conn, Rcpt, R/a, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 1.2 amps | 1.2 amps |