"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Board to Board & Mezzanine Connectors
Archer Kontrol (1.27mm pitch) DIL Vertic
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts;
CONN RCPT 12POS 0.05 GOLD SMD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3835-1-ND | M55-6001242R | 52AC5161 | 62AC7270 | M55-6001242R |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin | Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 1.2 amps | 1.2 amps |