"Connector Header Surface Mount 68 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 68 position 0.050"" (1.27mm)"
CONN HEADER SMD 68POS 1.27MM
Archer Kontrol (1.27mm pitch) DIL Vertic
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-M55-7006842RTR-ND | M55-7006842R | 94AC6780 |
| Product Name | Headers, Male Pins | Board to Board & Mezzanine Connectors | Connector, Header, 68Pos, 2Row, 1.27Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector |