The M55-6002642R is a 13+13 position female dual in-line (DIL) vertical surface mount connector designed for applications requiring a compact and reliable connection. It features a 1.27mm pitch and is available in a connector height of 6.25mm. The connector is constructed from high-temperature LCP material with a UL94V-0 rating, ensuring durability and compliance with safety standards. The contacts are made of phosphor bronze and are plated with a minimum of 0.025µm gold over 2.03µm nickel in the contact area, and 2.54µm tin over 1.27µm nickel on the tails, providing excellent conductivity and corrosion resistance. The product is supplied in tape and reel format, facilitating automated assembly processes. Recommended PCB layouts are provided for optimal installation. This connector is suitable for board stacking applications, allowing for parallel or 90-degree board-to-board connections.
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Board to Board & Mezzanine Connectors
Archer Kontrol (1.27mm pitch) DIL Vertic
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts;
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts;
CONN RCPT 26POS 0.05 GOLD SMD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3838-1-ND | M55-6002642R | 62AC0748 | M55-6002642R |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | ||
| Current Rating | 1.2 amps | 1.2 amps |