HARWIN Headers, Receptacles, Female Sockets M52-5000345

Description
"3 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"3 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3357-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3357-ND
Headers, Receptacles, Female Sockets 952-3357-ND
"3 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"3 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Conn, Rcpt, 3Pos, 1Row, 1.27Mm Rohs Compliant Harwin - 45AJ6481 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 3Pos, 1Row, 1.27Mm Rohs Compliant Harwin
45AJ6481
Conn, Rcpt, 3Pos, 1Row, 1.27Mm Rohs Compliant Harwin 45AJ6481
CONN, RCPT, 3POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

CONN, RCPT, 3POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-3357-ND 45AJ6481
Product Name Headers, Receptacles, Female Sockets Conn, Rcpt, 3Pos, 1Row, 1.27Mm Rohs Compliant Harwin
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28597-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Micro DRS Series Strip Connectors - Dual Row Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 1593-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers