Archer Kontrol (1.27mm pitch) DIL Horizo
"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
CONN, RCPT, R/A, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN, RCPT, R/A, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 68P 0.05 GOLD SMD R/A
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M55-6106842R | 952-3865-1-ND | 52AC5191 | M55-6106842R |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Conn, Rcpt, R/a, 68Pos, 2Row, 1.27Mm; Connector Systems Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount, Right Angle | Surface Mount Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 100 volts | 100 volts | ||
| Current Rating | 1.2 amps | 1.2 amps |