HARWIN Board to Board & Mezzanine Connectors M55-7004042R

Description
Board to Board & Mezzanine Connectors
Request a Quote
Description
Board to Board & Mezzanine Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M55-7004042R is a 20+20 position male dual in-line vertical surface mount connector designed for applications requiring a compact and reliable connection. It features a 1.27mm pitch and a connector height of 6.75mm. The connector is constructed with high-temperature LCP material for the moulding and cap, and phosphor bronze for the contacts, ensuring durability and performance. The contact area is plated with a minimum of 0.025µm gold over 2.03µm nickel, while the tails are finished with a minimum of 2.54µm tin over 1.27µm nickel, providing excellent conductivity and solderability. This connector is suitable for board stacking applications and is supplied in tape and reel format for automated assembly processes. It includes location pegs and surface mount hold-down retaining tabs to enhance solder strength. For detailed pin numbering and specifications, reference to Component Specification C047XX is recommended.

Datasheet Summary
Powered by GS/AI

The M55-7004042R is a 20+20 position male dual in-line vertical surface mount connector designed for applications requiring a compact and reliable connection. It features a 1.27mm pitch and a connector height of 6.75mm. The connector is constructed with high-temperature LCP material for the moulding and cap, and phosphor bronze for the contacts, ensuring durability and performance. The contact area is plated with a minimum of 0.025µm gold over 2.03µm nickel, while the tails are finished with a minimum of 2.54µm tin over 1.27µm nickel, providing excellent conductivity and solderability. This connector is suitable for board stacking applications and is supplied in tape and reel format for automated assembly processes. It includes location pegs and surface mount hold-down retaining tabs to enhance solder strength. For detailed pin numbering and specifications, reference to Component Specification C047XX is recommended.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7004042R
Board to Board & Mezzanine Connectors M55-7004042R
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7004042R
Board to Board & Mezzanine Connectors M55-7004042R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: Harwin Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Archer Kontrol Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Harwin Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Archer Kontrol
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 40
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-M55-7004042R
Electronic Connector 314-M55-7004042R
1.27mm Vertical Header SMT Connector, 6.75mm Height, 12 Pos Product overview: M55-7004042R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M55-7004042R can be used for catalog matching and distributor lookup.

1.27mm Vertical Header SMT Connector, 6.75mm Height, 12 Pos Product overview: M55-7004042R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M55-7004042R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-3871-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3871-1-ND
Headers, Male Pins 952-3871-1-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3871-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3871-6-ND
Headers, Male Pins 952-3871-6-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3871-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3871-2-ND
Headers, Male Pins 952-3871-2-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5197 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5197
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5197
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-700 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-700 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6778 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6778
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6778
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-700 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M55-7004042R 314-M55-7004042R 952-3871-1-ND 52AC5197
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects Rectangular Connectors Headers, Male Pins Electronic Connector Headers, Male Pins Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A114694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details