"12 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN, RCPT, 12POS, 1ROW, 1.27MM ROHS COMPLIANT: YES
CONN RCPT 12POS 0.05 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3362-ND | 45AJ6484 | M52-5001245 |
| Product Name | Headers, Receptacles, Female Sockets | Conn, Rcpt, 12Pos, 1Row, 1.27Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |