HARWIN Board to Board & Mezzanine Connectors M55-7011642R

Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote Datasheet
Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7011642R
Board to Board & Mezzanine Connectors M55-7011642R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Headers, Male Pins - 952-3876-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3876-6-ND
Headers, Male Pins 952-3876-6-ND
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3876-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3876-2-ND
Headers, Male Pins 952-3876-2-ND
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3876-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3876-1-ND
Headers, Male Pins 952-3876-1-ND
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
High-Performance Electronic Connector
314-M55-7011642R
High-Performance Electronic Connector 314-M55-7011642R
1.27mm pitch Vertical Header SMT high performance connector, 6.75mm connector height, in Tape and Reel - 12 contacts (6+6) Product overview: M55-7011642R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include connector, interconnect, header, socket, terminal block, High-Performance, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M55-7011642R can be used for catalog matching and distributor lookup.

1.27mm pitch Vertical Header SMT high performance connector, 6.75mm connector height, in Tape and Reel - 12 contacts (6+6) Product overview: M55-7011642R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include connector, interconnect, header, socket, terminal block, High-Performance, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M55-7011642R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6783 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6783
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6783
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5202 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5202
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5202
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M55-7011642R 952-3876-6-ND 314-M55-7011642R 94AC6783
Product Name Board to Board & Mezzanine Connectors Headers, Male Pins High-Performance Electronic Connector Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data