HARWIN 6+6 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4001242

Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4001242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4001242
6+6 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4001242
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 12 contacts (6+6).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-1979-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1979-ND
Headers, Receptacles, Female Sockets 952-1979-ND
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
6+6 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 12N8056 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
12N8056
6+6 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 12N8056
6+6 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

6+6 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M80-4001242 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4001242
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4001242
CONN RCPT 12POS 0.079 GOLD PCB

CONN RCPT 12POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4001242 952-1979-ND 12N8056 M80-4001242
Product Name 6+6 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets 6+6 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data