"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
25+25 Pos. Female DIL Vertical Throughboard Conn. RoHS Compliant: Yes
CONN RCPT 50POS 0.05 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2870-ND | 56K2155 | M52-5102545 |
| Product Name | Headers, Receptacles, Female Sockets | 25+25 Pos. Female Dil Vertical Throughboard Conn. Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |