HARWIN Board to Board & Mezzanine Connectors M55-6014042R

Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote Datasheet
Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-6014042R
Board to Board & Mezzanine Connectors M55-6014042R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Headers, Receptacles, Female Sockets - 952-3847-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3847-1-ND
Headers, Receptacles, Female Sockets 952-3847-1-ND
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3847-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3847-6-ND
Headers, Receptacles, Female Sockets 952-3847-6-ND
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3847-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3847-2-ND
Headers, Receptacles, Female Sockets 952-3847-2-ND
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5173 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5173
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5173
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-601 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-601 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 63AC9982 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
63AC9982
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 63AC9982
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0757 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0757
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0757
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M55-6014042R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M55-6014042R
CONN RCPT 40POS 0.05 GOLD SMD

CONN RCPT 40POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M55-6014042R 952-3847-1-ND 52AC5173 63AC9982 M55-6014042R
Product Name Board to Board & Mezzanine Connectors Headers, Receptacles, Female Sockets Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Voltage Rating 100 volts 100 volts
Current Rating 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data